Custom Fabricating & Supplies Double Sided Flatback Paper Tape D4055

Description
Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear resistant natural rubber and resin adhesive, it bonds well to nearly any material. Featuring an easy-release white crepe paper liner, it can be used in a taping machine or simply applied by hand. Product Features Operates at temperatures to 200°F/93°C Agressive natural rubber adhesive has excellent initial tack Bonds well on both sides to almost any surface Easy release liner Construction 6.0 Mil Total Thickness (excludes liner) Roll Length - 36 yards Recommended Applications Grip Tape for Golf Clubs Photography Mounting Carpet Installation Steel-Rule Die (Make Ready) Surface Joining Specifications Tensile Strength (lb/in) - 23 Elongation (%) - 8.5 Steel Adhesion (oz/in) - 47 Quick Stick to Steel (oz/in) - 20
Request a Quote
Description
Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear resistant natural rubber and resin adhesive, it bonds well to nearly any material. Featuring an easy-release white crepe paper liner, it can be used in a taping machine or simply applied by hand. Product Features Operates at temperatures to 200°F/93°C Agressive natural rubber adhesive has excellent initial tack Bonds well on both sides to almost any surface Easy release liner Construction 6.0 Mil Total Thickness (excludes liner) Roll Length - 36 yards Recommended Applications Grip Tape for Golf Clubs Photography Mounting Carpet Installation Steel-Rule Die (Make Ready) Surface Joining Specifications Tensile Strength (lb/in) - 23 Elongation (%) - 8.5 Steel Adhesion (oz/in) - 47 Quick Stick to Steel (oz/in) - 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Franklin, WI, United States
Double Sided Flatback Paper Tape
D4055
Double Sided Flatback Paper Tape D4055
Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear resistant natural rubber and resin adhesive, it bonds well to nearly any material. Featuring an easy-release white crepe paper liner, it can be used in a taping machine or simply applied by hand. Product Features Operates at temperatures to 200°F/93°C Agressive natural rubber adhesive has excellent initial tack Bonds well on both sides to almost any surface Easy release liner Construction 6.0 Mil Total Thickness (excludes liner) Roll Length - 36 yards Recommended Applications Grip Tape for Golf Clubs Photography Mounting Carpet Installation Steel-Rule Die (Make Ready) Surface Joining Specifications Tensile Strength (lb/in) - 23 Elongation (%) - 8.5 Steel Adhesion (oz/in) - 47 Quick Stick to Steel (oz/in) - 20

Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear resistant natural rubber and resin adhesive, it bonds well to nearly any material. Featuring an easy-release white crepe paper liner, it can be used in a taping machine or simply applied by hand.

Product Features

  • Operates at temperatures to 200°F/93°C
  • Agressive natural rubber adhesive has excellent initial tack
  • Bonds well on both sides to almost any surface
  • Easy release liner

Construction

  • 6.0 Mil Total Thickness (excludes liner)
  • Roll Length - 36 yards

Recommended Applications

  • Grip Tape for Golf Clubs
  • Photography Mounting
  • Carpet Installation
  • Steel-Rule Die (Make Ready)
  • Surface Joining

Specifications

  • Tensile Strength (lb/in) - 23
  • Elongation (%) - 8.5
  • Steel Adhesion (oz/in) - 47
  • Quick Stick to Steel (oz/in) - 20
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number D4055
Product Name Double Sided Flatback Paper Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

1 Mil Blue Polyester Discs - BPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
1 Mil Polyimide Tape - KPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1 inches (25.4 mm)
View Details