Custom Fabricating & Supplies 3M 501+ Tan Specialty High Temp Crepe Masking Tape 501

Description
3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or extended process cycles are endured and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing is treated with a heat resistant saturant which conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Provides super sharp paint lines Clean removal from many surfaces following multi-bake, high temperature bake or extended process cycles Extra strong high-temperature tan crepe-paper backing resists bleed through from most industrial paint systems Low unwind improves handling in wide-width applications This tape can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CID-A-A-883B). Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or extended process cycles are endured and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing is treated with a heat resistant saturant which conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Provides super sharp paint lines Clean removal from many surfaces following multi-bake, high temperature bake or extended process cycles Extra strong high-temperature tan crepe-paper backing resists bleed through from most industrial paint systems Low unwind improves handling in wide-width applications This tape can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CID-A-A-883B). Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 501+ Tan Specialty High Temp Crepe Masking Tape
501
3M 501+ Tan Specialty High Temp Crepe Masking Tape 501
3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or extended process cycles are endured and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing is treated with a heat resistant saturant which conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces. Product Features Temperature - up to 300°F /149°C for 30 min High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic Smooth crepe paper backing conforms and maintains integrity when formed around a corner Provides super sharp paint lines Clean removal from many surfaces following multi-bake, high temperature bake or extended process cycles Extra strong high-temperature tan crepe-paper backing resists bleed through from most industrial paint systems Low unwind improves handling in wide-width applications This tape can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CID-A-A-883B). Construction 7.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 10 Steel Adhesion (oz/in) - 36 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or extended process cycles are endured and high temperature performance are required. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings.

The high-strength crepe-paper backing is treated with a heat resistant saturant which conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking process, and helps you achieve sharp paint lines. An ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one-piece removal. The tape is conformable for easy masking around corners, over contours and irregular surfaces.

Product Features

  • Temperature - up to 300°F /149°C for 30 min
  • High-temperature rubber adhesive quickly sticks with confidence to most surfaces – including metal, rubber, glass, and plastic
  • Smooth crepe paper backing conforms and maintains integrity when formed around a corner
  • Provides super sharp paint lines
  • Clean removal from many surfaces following multi-bake, high temperature bake or extended process cycles
  • Extra strong high-temperature tan crepe-paper backing resists bleed through from most industrial paint systems
  • Low unwind improves handling in wide-width applications
  • This tape can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CID-A-A-883B).

Construction

  • 7.3 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 26
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 36

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 501
Product Name 3M 501+ Tan Specialty High Temp Crepe Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Polyimide Tape - KPT2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
View Details
3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1 inches (25.4 mm)
View Details
Silicone Rubber / Glass Cloth Flame Spray Tape - SRGF - Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; Rubber; Silicone
View Details