Custom Fabricating & Supplies General Purpose Double Sided Polyester Tape D4003

Description
Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing quick bonding results. Ideal for foam lamination and a wide variety of substrates where high adhesion level is required. Product Features Operates at temperatures to 212°F/120°C An excellent general purpose, economical double sided tape Works best on high and medium surface energy materials Construction 3.0 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White Bleached Kraft Paper Recommended Applications Splicing of plastic films, paper, cloth, etc Temporary fastening of components before sewing Porous foam lamination application, gasketing and sealing Specifications Steel Adhesion (oz/in) - 64/50 Tack (J. Dow No) - 16/12
Description
Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing quick bonding results. Ideal for foam lamination and a wide variety of substrates where high adhesion level is required. Product Features Operates at temperatures to 212°F/120°C An excellent general purpose, economical double sided tape Works best on high and medium surface energy materials Construction 3.0 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White Bleached Kraft Paper Recommended Applications Splicing of plastic films, paper, cloth, etc Temporary fastening of components before sewing Porous foam lamination application, gasketing and sealing Specifications Steel Adhesion (oz/in) - 64/50 Tack (J. Dow No) - 16/12

Suppliers

Company
Product
Description
Supplier Links
General Purpose Double Sided Polyester Tape - D4003 - Custom Fabricating & Supplies
Franklin, WI, United States
General Purpose Double Sided Polyester Tape
D4003
General Purpose Double Sided Polyester Tape D4003
Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing quick bonding results. Ideal for foam lamination and a wide variety of substrates where high adhesion level is required. Product Features Operates at temperatures to 212°F/120°C An excellent general purpose, economical double sided tape Works best on high and medium surface energy materials Construction 3.0 Mil Total Thickness (excludes liner) Roll Length - 60 yards 76# White Bleached Kraft Paper Recommended Applications Splicing of plastic films, paper, cloth, etc Temporary fastening of components before sewing Porous foam lamination application, gasketing and sealing Specifications Steel Adhesion (oz/in) - 64/50 Tack (J. Dow No) - 16/12

Our D4003 is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive which offers 2 different adhesion levels; the open side is coated with higher adhesion providing quick bonding results. Ideal for foam lamination and a wide variety of substrates where high adhesion level is required.

Product Features

  • Operates at temperatures to 212°F/120°C
  • An excellent general purpose, economical double sided tape
  • Works best on high and medium surface energy materials

Construction

  • 3.0 Mil Total Thickness (excludes liner)
  • Roll Length - 60 yards
  • 76# White Bleached Kraft Paper

Recommended Applications

  • Splicing of plastic films, paper, cloth, etc
  • Temporary fastening of components before sewing
  • Porous foam lamination application, gasketing and sealing

Specifications

  • Steel Adhesion (oz/in) - 64/50
  • Tack (J. Dow No) - 16/12
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number D4003
Product Name General Purpose Double Sided Polyester Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-3 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF00250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details