Custom Fabricating & Supplies 3M 2308 General Purpose Masking Tape 2308

Description
3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists lifting or curling and is an easy-to-use solution for a wide variety of applications. Product Features Temperature - up to 250°F /121°C for 30 min Natural rubber adhesive bonds instantly Good holding power resists lifting or curling Crepe paper backing helps maintain form and adhesion around corners Easy to tear and dispenses evenly for simple application Good paint hold-out that resists bleed-through Ideal for general paint masking, holding, bundling and sealing Note: Tape may become very difficult to remove if subjected to prolonged outdoor exposure Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 10 Steel Adhesion (oz/in) - 35 Tape has been tested and found to meet the requirements of ASTM D 6123 /D 6123M-97. 3M™ does not test each lot for compliance to this specification. What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Description
3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists lifting or curling and is an easy-to-use solution for a wide variety of applications. Product Features Temperature - up to 250°F /121°C for 30 min Natural rubber adhesive bonds instantly Good holding power resists lifting or curling Crepe paper backing helps maintain form and adhesion around corners Easy to tear and dispenses evenly for simple application Good paint hold-out that resists bleed-through Ideal for general paint masking, holding, bundling and sealing Note: Tape may become very difficult to remove if subjected to prolonged outdoor exposure Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 10 Steel Adhesion (oz/in) - 35 Tape has been tested and found to meet the requirements of ASTM D 6123 /D 6123M-97. 3M™ does not test each lot for compliance to this specification. What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Suppliers

Company
Product
Description
Supplier Links
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 2308 General Purpose Masking Tape
2308
3M 2308 General Purpose Masking Tape 2308
3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists lifting or curling and is an easy-to-use solution for a wide variety of applications. Product Features Temperature - up to 250°F /121°C for 30 min Natural rubber adhesive bonds instantly Good holding power resists lifting or curling Crepe paper backing helps maintain form and adhesion around corners Easy to tear and dispenses evenly for simple application Good paint hold-out that resists bleed-through Ideal for general paint masking, holding, bundling and sealing Note: Tape may become very difficult to remove if subjected to prolonged outdoor exposure Construction 5.3 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 10 Steel Adhesion (oz/in) - 35 Tape has been tested and found to meet the requirements of ASTM D 6123 /D 6123M-97. 3M™ does not test each lot for compliance to this specification. What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Masking Tape 2308 is a general purpose crepe paper masking tape designed with a natural rubber adhesive that sticks easily and instantly. It provides good holding power that resists lifting or curling and is an easy-to-use solution for a wide variety of applications.

Product Features

  • Temperature - up to 250°F /121°C for 30 min
  • Natural rubber adhesive bonds instantly
  • Good holding power resists lifting or curling
  • Crepe paper backing helps maintain form and adhesion around corners
  • Easy to tear and dispenses evenly for simple application
  • Good paint hold-out that resists bleed-through
  • Ideal for general paint masking, holding, bundling and sealing
  • Note: Tape may become very difficult to remove if subjected to prolonged outdoor exposure

Construction

  • 5.3 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 22
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 35
  • Tape has been tested and found to meet the requirements of ASTM D 6123 /D 6123M-97. 3M™ does not test each lot for compliance to this specification.

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 2308
Product Name 3M 2308 General Purpose Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass-Foil - 06004 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details