Custom Fabricating & Supplies Double Sided PVC Tape w/ Acrylic Adhesive D4085

Description
Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack Good resistance to solvents, chemicals, UV exposure and heat Permanent bonding to wood, glass, cement and plastics Un-plasticized film helps prevent migration Construction 8.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 60# glassine paper liner Recommended Applications Fixing decorative trim Mounting nameplates Label attachment POS materials and displays Specifications Steel Adhesion (oz/in) - 84 Loop Tack (oz/in) - 123
Description
Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack Good resistance to solvents, chemicals, UV exposure and heat Permanent bonding to wood, glass, cement and plastics Un-plasticized film helps prevent migration Construction 8.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 60# glassine paper liner Recommended Applications Fixing decorative trim Mounting nameplates Label attachment POS materials and displays Specifications Steel Adhesion (oz/in) - 84 Loop Tack (oz/in) - 123

Suppliers

Company
Product
Description
Supplier Links
Double Sided PVC Tape w/ Acrylic Adhesive - D4085 - Custom Fabricating & Supplies
Franklin, WI, United States
Double Sided PVC Tape w/ Acrylic Adhesive
D4085
Double Sided PVC Tape w/ Acrylic Adhesive D4085
Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces. Product Features Operates at temperatures to 212°F/120°C High peel adhesion and grab tack Good resistance to solvents, chemicals, UV exposure and heat Permanent bonding to wood, glass, cement and plastics Un-plasticized film helps prevent migration Construction 8.5 Mil Total Thickness (excludes liner) Roll Length - 60 yards 60# glassine paper liner Recommended Applications Fixing decorative trim Mounting nameplates Label attachment POS materials and displays Specifications Steel Adhesion (oz/in) - 84 Loop Tack (oz/in) - 123

Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces.

Product Features

  • Operates at temperatures to 212°F/120°C
  • High peel adhesion and grab tack
  • Good resistance to solvents, chemicals, UV exposure and heat
  • Permanent bonding to wood, glass, cement and plastics
  • Un-plasticized film helps prevent migration

Construction

  • 8.5 Mil Total Thickness (excludes liner)
  • Roll Length - 60 yards
  • 60# glassine paper liner

Recommended Applications

  • Fixing decorative trim
  • Mounting nameplates
  • Label attachment
  • POS materials and displays

Specifications

  • Steel Adhesion (oz/in) - 84
  • Loop Tack (oz/in) - 123
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number D4085
Product Name Double Sided PVC Tape w/ Acrylic Adhesive
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - AFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
Aluminum Foil Discs - AFD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
Transfer Tape w/ Acrylic Adhesive - D4102 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Transfer; Acrylic
Width 0.5000 to 2 inches (12.7 to 50.8 mm)
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Silicone
View Details