Custom Fabricating & Supplies 3M 851 Green Circuit Board Tape 851

Description
3M™Circuit Plating Tape 851 is a green polyester film tape with a thick adhesive of blended silicone and rubber. This tape is specifically designed for printed circuit board masking during electroplating, solder stripping and precious metal plating of fingers. Product Features Temperature - up to 170°F /76°C Polyester backing reduces stretch and recovery of tape associated with uneven stop-off line Thick adhesive coating reduces undercutting because adhesive blocks out solutions between fingers Specially designed adhesive that generally performs better when no ovens are used to heat tape and boards Tape must be firmly pressed down by equipment with rubber-covered rollers or a rubber-covered platen press. Hand rolling usually does not provide enough pressure. A vivid outline of the circuit leads usually indicates adequate pressure was used Construction 3.6 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 124 Steel Adhesion (oz/in) - 29
Request a Quote
Description
3M™Circuit Plating Tape 851 is a green polyester film tape with a thick adhesive of blended silicone and rubber. This tape is specifically designed for printed circuit board masking during electroplating, solder stripping and precious metal plating of fingers. Product Features Temperature - up to 170°F /76°C Polyester backing reduces stretch and recovery of tape associated with uneven stop-off line Thick adhesive coating reduces undercutting because adhesive blocks out solutions between fingers Specially designed adhesive that generally performs better when no ovens are used to heat tape and boards Tape must be firmly pressed down by equipment with rubber-covered rollers or a rubber-covered platen press. Hand rolling usually does not provide enough pressure. A vivid outline of the circuit leads usually indicates adequate pressure was used Construction 3.6 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 124 Steel Adhesion (oz/in) - 29
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 851 Green Circuit Board Tape - 851 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 851 Green Circuit Board Tape
851
3M 851 Green Circuit Board Tape 851
3M™Circuit Plating Tape 851 is a green polyester film tape with a thick adhesive of blended silicone and rubber. This tape is specifically designed for printed circuit board masking during electroplating, solder stripping and precious metal plating of fingers. Product Features Temperature - up to 170°F /76°C Polyester backing reduces stretch and recovery of tape associated with uneven stop-off line Thick adhesive coating reduces undercutting because adhesive blocks out solutions between fingers Specially designed adhesive that generally performs better when no ovens are used to heat tape and boards Tape must be firmly pressed down by equipment with rubber-covered rollers or a rubber-covered platen press. Hand rolling usually does not provide enough pressure. A vivid outline of the circuit leads usually indicates adequate pressure was used Construction 3.6 Mil Total Thickness Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 27 Elongation (%) - 124 Steel Adhesion (oz/in) - 29

3M™Circuit Plating Tape 851 is a green polyester film tape with a thick adhesive of blended silicone and rubber. This tape is specifically designed for printed circuit board masking during electroplating, solder stripping and precious metal plating of fingers.

Product Features

  • Temperature - up to 170°F /76°C
  • Polyester backing reduces stretch and recovery of tape associated with uneven stop-off line
  • Thick adhesive coating reduces undercutting because adhesive blocks out solutions between fingers
  • Specially designed adhesive that generally performs better when no ovens are used to heat tape and boards
  • Tape must be firmly pressed down by equipment with rubber-covered rollers or a rubber-covered platen press. Hand rolling usually does not provide enough pressure. A vivid outline of the circuit leads usually indicates adequate pressure was used

Construction

  • 3.6 Mil Total Thickness
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 27
  • Elongation (%) - 124
  • Steel Adhesion (oz/in) - 29
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 851
Product Name 3M 851 Green Circuit Board Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape w/ Acrylic Adhesive - D4102 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Transfer; Acrylic
Width 0.5000 to 2 inches (12.7 to 50.8 mm)
View Details
Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Adhesive Rubber
View Details
Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Double- Sided; Rubber
Width 0.5000 to 7 inches (12.7 to 178 mm)
View Details