Custom Fabricating & Supplies 3M 500 Light Green Stripping Tape 3M500

Description
3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to withstand impact against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for easy removal commonly sought for die cutting applications. With its stand-out color and thick backing, the tape leaves highly visible cut lines. The tape's acrylic adhesive provides a strong bond on many surfaces including metal, glass, wood and many plastic Product Features Operates at temperatures up to 120°F/49°C Green, durable backing protects against a variety of blasting media Greater visibility during removal due to green color Thinnest of the portfolio yet provides outstanding conformability Acrylic adhesive provides reliable bond to various surfaces Adhesive helps ensure clean, one-piece removal without residue Easy release paper liner makes for efficient die-cutting Temperature of the application surface should be at least 40°F (4°C) Construction 36 Mil Total Thickness (excludes liner) 3.2 Mil Paper Liner Thickness Roll Length - 10 yards Recommended Applications Masking to protect surfaces from overspray during blasting applications Ideal for protection during plastic media blast (PMB) paint stripping operations Stencil designs for wood and glass signs Specifications Tensile Strength (lb/in) - 10 Steel Adhesion (oz/in) - 23
Description
3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to withstand impact against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for easy removal commonly sought for die cutting applications. With its stand-out color and thick backing, the tape leaves highly visible cut lines. The tape's acrylic adhesive provides a strong bond on many surfaces including metal, glass, wood and many plastic Product Features Operates at temperatures up to 120°F/49°C Green, durable backing protects against a variety of blasting media Greater visibility during removal due to green color Thinnest of the portfolio yet provides outstanding conformability Acrylic adhesive provides reliable bond to various surfaces Adhesive helps ensure clean, one-piece removal without residue Easy release paper liner makes for efficient die-cutting Temperature of the application surface should be at least 40°F (4°C) Construction 36 Mil Total Thickness (excludes liner) 3.2 Mil Paper Liner Thickness Roll Length - 10 yards Recommended Applications Masking to protect surfaces from overspray during blasting applications Ideal for protection during plastic media blast (PMB) paint stripping operations Stencil designs for wood and glass signs Specifications Tensile Strength (lb/in) - 10 Steel Adhesion (oz/in) - 23

Suppliers

Company
Product
Description
Supplier Links
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 500 Light Green Stripping Tape
3M500
3M 500 Light Green Stripping Tape 3M500
3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to withstand impact against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for easy removal commonly sought for die cutting applications. With its stand-out color and thick backing, the tape leaves highly visible cut lines. The tape's acrylic adhesive provides a strong bond on many surfaces including metal, glass, wood and many plastic Product Features Operates at temperatures up to 120°F/49°C Green, durable backing protects against a variety of blasting media Greater visibility during removal due to green color Thinnest of the portfolio yet provides outstanding conformability Acrylic adhesive provides reliable bond to various surfaces Adhesive helps ensure clean, one-piece removal without residue Easy release paper liner makes for efficient die-cutting Temperature of the application surface should be at least 40°F (4°C) Construction 36 Mil Total Thickness (excludes liner) 3.2 Mil Paper Liner Thickness Roll Length - 10 yards Recommended Applications Masking to protect surfaces from overspray during blasting applications Ideal for protection during plastic media blast (PMB) paint stripping operations Stencil designs for wood and glass signs Specifications Tensile Strength (lb/in) - 10 Steel Adhesion (oz/in) - 23

3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed to withstand impact against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for easy removal commonly sought for die cutting applications. With its stand-out color and thick backing, the tape leaves highly visible cut lines. The tape's acrylic adhesive provides a strong bond on many surfaces including metal, glass, wood and many plastic

Product Features

  • Operates at temperatures up to 120°F/49°C
  • Green, durable backing protects against a variety of blasting media
  • Greater visibility during removal due to green color
  • Thinnest of the portfolio yet provides outstanding conformability
  • Acrylic adhesive provides reliable bond to various surfaces
  • Adhesive helps ensure clean, one-piece removal without residue
  • Easy release paper liner makes for efficient die-cutting
  • Temperature of the application surface should be at least 40°F (4°C)

Construction

  • 36 Mil Total Thickness (excludes liner)
  • 3.2 Mil Paper Liner Thickness
  • Roll Length - 10 yards

Recommended Applications

  • Masking to protect surfaces from overspray during blasting applications
  • Ideal for protection during plastic media blast (PMB) paint stripping operations
  • Stencil designs for wood and glass signs

Specifications

  • Tensile Strength (lb/in) - 10
  • Steel Adhesion (oz/in) - 23
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 3M500
Product Name 3M 500 Light Green Stripping Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 8991 Blue Polyester Tape - 8991 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 6 inches (12.7 to 152 mm)
View Details
Aluminum / Glass Flame Spray Tape - 1310 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Metal Foil
Adhesive Silicone
View Details
3M DT17 Super Duty Duct Tape - DT17 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.42 to 3.78 inches (36 to 96 mm)
View Details