Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR Module - Infrared LED PM1006K

Description
PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle mass concentration (μg/m³) with built-in MCU. FEATURES Built-in MCU, directly output particle mass concentration (μg/m³) Better lens design, particle size measurement lower to 0.3μm Electromagnetic shielding, anti-interference Temperature correction, lens pollution correction Low cost, automatic production APPLICATIONS Air purifier Air conditioner with purifying function IAQ monitor Ventilation system SPECIFICATIONS Measured particle size 0.3μm~10μm Measurement range 0~1000μg/m³ Accuracy: ±20μg/m³ or ±20% of reading(@voltage 5.0V, 25±2℃, 50±10%RH) Response time: 8s Working condition: -20℃~75 ℃, 0~95%RH(non-condensi ng) Storage condition: -40℃~85 ℃, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.25V, ripple<50mV Working current: ≤30mA Signal output: UART_TTL, PWM Dimension W46.2*H34.1*D18(mm
Description
PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle mass concentration (μg/m³) with built-in MCU. FEATURES Built-in MCU, directly output particle mass concentration (μg/m³) Better lens design, particle size measurement lower to 0.3μm Electromagnetic shielding, anti-interference Temperature correction, lens pollution correction Low cost, automatic production APPLICATIONS Air purifier Air conditioner with purifying function IAQ monitor Ventilation system SPECIFICATIONS Measured particle size 0.3μm~10μm Measurement range 0~1000μg/m³ Accuracy: ±20μg/m³ or ±20% of reading(@voltage 5.0V, 25±2℃, 50±10%RH) Response time: 8s Working condition: -20℃~75 ℃, 0~95%RH(non-condensi ng) Storage condition: -40℃~85 ℃, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.25V, ripple<50mV Working current: ≤30mA Signal output: UART_TTL, PWM Dimension W46.2*H34.1*D18(mm

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR Module - Infrared LED - PM1006K - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR Module - Infrared LED
PM1006K
PARTICLE SENSOR Module - Infrared LED PM1006K
PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle mass concentration (μg/m³) with built-in MCU. FEATURES Built-in MCU, directly output particle mass concentration (μg/m³) Better lens design, particle size measurement lower to 0.3μm Electromagnetic shielding, anti-interference Temperature correction, lens pollution correction Low cost, automatic production APPLICATIONS Air purifier Air conditioner with purifying function IAQ monitor Ventilation system SPECIFICATIONS Measured particle size 0.3μm~10μm Measurement range 0~1000μg/m³ Accuracy: ±20μg/m³ or ±20% of reading(@voltage 5.0V, 25±2℃, 50±10%RH) Response time: 8s Working condition: -20℃~75 ℃, 0~95%RH(non-condensi ng) Storage condition: -40℃~85 ℃, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.25V, ripple<50mV Working current: ≤30mA Signal output: UART_TTL, PWM Dimension W46.2*H34.1*D18(mm

PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle mass concentration (μg/m³) with built-in MCU.

FEATURES

  • Built-in MCU, directly output particle mass concentration (μg/m³)
  • Better lens design, particle size measurement lower to 0.3μm
  • Electromagnetic shielding, anti-interference
  • Temperature correction, lens pollution correction
  • Low cost, automatic production

APPLICATIONS

  • Air purifier
  • Air conditioner with purifying function
  • IAQ monitor
  • Ventilation system

SPECIFICATIONS

  • Measured particle size 0.3μm~10μm
  • Measurement range 0~1000μg/m³
  • Accuracy: ±20μg/m³ or ±20% of reading(@voltage 5.0V, 25±2℃, 50±10%RH)
  • Response time: 8s
  • Working condition: -20℃~75 ℃, 0~95%RH(non-condensing)
  • Storage condition: -40℃~85 ℃, 0~95%RH(non-condensing)
  • Power supply: DC 5V±0.25V, ripple<50mV
  • Working current: ≤30mA
  • Signal output: UART_TTL, PWM
  • Dimension W46.2*H34.1*D18(mm
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM1006K
Product Name PARTICLE SENSOR Module - Infrared LED
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type LED Scattering
Unlock Full Specs
to access all available technical data

Similar Products

Compliance Particulate Matter Monitor - Model 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Scattered Light Principle; Forward-scatter Optical Detection
View Details
PARTICLE SENSOR Module - Laser - PM2105-M - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
View Details
Opacity Meter -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details
OPAC 20/20 -  - Phoenix Instruments, Inc.
Phoenix Instruments, Inc.
Specs
Device Classification Sensor System
Measurement Output %Transmission
Technology Type Transmissometry; (Double Pass Extinction)
View Details