LAND PM-CEMS Dust Monitor 4750-PM

Description
The 4750-PM is a laser analyzer that uses a back-scattering technique to provide accurate, reliable measurements of particulate matter in stacks and ducts, for processes where condensed water is not present. With a rugged design suitable for a wide range of applications, it features a highly stable optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3. Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to maximize measurement across the stack. Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59 inches). WIDE TEMPERATURE RANGE Employing a non-intrusive, laser back-scattering sensor, the 4750-PM does not require any delicate components to be placed in the stack, so it can be used in temperatures up to 250°C (400°F). CALIBRATION AUDIT AND CHECK Filter audit units allow for periodic linearity checks to ensure compliance with international and national emission monitoring standards. Zero and upscale calibration can be checked by inserting pre-defined filters to suit compliance requirements. BACK SCATTER TECHNIQUE As particles travel through the laser beam, they scatter light in all directions. Back-scattered light is collected on a detector, with the instrument design ensuring that stray light is eliminated. The 4750-PM is AMETEK Land’s PM-CEMS dust monitor for continuous particulate matter measurements. TUVdotCOM approved to EN 15267.
Request a Quote Datasheet
Description
The 4750-PM is a laser analyzer that uses a back-scattering technique to provide accurate, reliable measurements of particulate matter in stacks and ducts, for processes where condensed water is not present. With a rugged design suitable for a wide range of applications, it features a highly stable optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3. Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to maximize measurement across the stack. Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59 inches). WIDE TEMPERATURE RANGE Employing a non-intrusive, laser back-scattering sensor, the 4750-PM does not require any delicate components to be placed in the stack, so it can be used in temperatures up to 250°C (400°F). CALIBRATION AUDIT AND CHECK Filter audit units allow for periodic linearity checks to ensure compliance with international and national emission monitoring standards. Zero and upscale calibration can be checked by inserting pre-defined filters to suit compliance requirements. BACK SCATTER TECHNIQUE As particles travel through the laser beam, they scatter light in all directions. Back-scattered light is collected on a detector, with the instrument design ensuring that stray light is eliminated. The 4750-PM is AMETEK Land’s PM-CEMS dust monitor for continuous particulate matter measurements. TUVdotCOM approved to EN 15267.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM-CEMS Dust Monitor - 4750-PM - LAND
Dronfield, United Kingdom
PM-CEMS Dust Monitor
4750-PM
PM-CEMS Dust Monitor 4750-PM
The 4750-PM is a laser analyzer that uses a back-scattering technique to provide accurate, reliable measurements of particulate matter in stacks and ducts, for processes where condensed water is not present. With a rugged design suitable for a wide range of applications, it features a highly stable optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3. Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to maximize measurement across the stack. Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59 inches). WIDE TEMPERATURE RANGE Employing a non-intrusive, laser back-scattering sensor, the 4750-PM does not require any delicate components to be placed in the stack, so it can be used in temperatures up to 250°C (400°F). CALIBRATION AUDIT AND CHECK Filter audit units allow for periodic linearity checks to ensure compliance with international and national emission monitoring standards. Zero and upscale calibration can be checked by inserting pre-defined filters to suit compliance requirements. BACK SCATTER TECHNIQUE As particles travel through the laser beam, they scatter light in all directions. Back-scattered light is collected on a detector, with the instrument design ensuring that stray light is eliminated. The 4750-PM is AMETEK Land’s PM-CEMS dust monitor for continuous particulate matter measurements. TUVdotCOM approved to EN 15267.

The 4750-PM is a laser analyzer that uses a back-scattering technique to provide accurate, reliable measurements of particulate matter in stacks and ducts, for processes where condensed water is not present.

With a rugged design suitable for a wide range of applications, it features a highly stable optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3.

Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to maximize measurement across the stack.

Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59 inches).

WIDE TEMPERATURE RANGE
Employing a non-intrusive, laser back-scattering sensor, the 4750-PM does not require any delicate components to be placed in the stack, so it can be used in temperatures up to 250°C (400°F).

CALIBRATION AUDIT AND CHECK
Filter audit units allow for periodic linearity checks to ensure compliance with international and national emission monitoring standards. Zero and upscale calibration can be checked by inserting pre-defined filters to suit compliance requirements.

BACK SCATTER TECHNIQUE
As particles travel through the laser beam, they scatter light in all directions. Back-scattered light is collected on a detector, with the instrument design ensuring that stray light is eliminated.

The 4750-PM is AMETEK Land’s PM-CEMS dust monitor for continuous particulate matter measurements.

TUVdotCOM approved to EN 15267.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Opacity Sensors and Instruments
Product Number 4750-PM
Product Name PM-CEMS Dust Monitor
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
Features Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Opacity and Dust Emissions Monitor - Model 4500 MkIII - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Optical Density; Dust Density
Technology Type Cross stack; Transmissometry; (Double Pass Extinction)
View Details
PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
Compliance Particulate Matter Monitor - Model 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Scattered Light Principle; Forward-scatter Optical Detection
View Details
Opacity and Dust Emissions Monitor - Model 4200 - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Technology Type Transmissometry; (Double Pass Extinction)
View Details