Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR Module - Laser - OAQ Monitoring PM3006T

Description
PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and scientific calibration. Built-in Cubic intelligent identification for different air/dust source that could automatically identify dust source and ambient air to give accurate measurement. FEATURES Patented technology intelligent identification of dust source Real-time output PM1.0, PM2.5, PM10 in μg/m3 at the same time High accuracy, high sensitivity and quick response (≤8s) Better laser diode and fan with better performance, meet -30°C~70°C working temperature, low noise. -40°C~85°C working temperature sensor is also available. Longer lifetime with laser diode MTTF>100,000 hours. Superior accuracy in mass-concentration sensing, better accuracy in low mass-concentration sensing Signal output optional: UART, I²C Constant current sampling With voltage regulator design and EMC compatibility, strong antistatic ability APPLICATIONS Outdoor Air quality monitoring Emissions Monitoring Construction Site Monitoring Mining Site Monitoring Port and bulk handling terminals Fence line monitoring Brownfield developments SPECIFICATIONS Measurement particle: 0.3μm~10μm Measurement range: 0~30,000µg/m³ (extended to 10mg/m³) Accuracy: PM1.0/PM2.5:<35µg/m³ : ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading; (Condition: 25±2°C,50±10%RH, Reference instrument: GRIMM) Reference instrument: GRIMM Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.1V; ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/IC (3.3V/5V) Dimension: W85*H74*D24.9 (mm)
Description
PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and scientific calibration. Built-in Cubic intelligent identification for different air/dust source that could automatically identify dust source and ambient air to give accurate measurement. FEATURES Patented technology intelligent identification of dust source Real-time output PM1.0, PM2.5, PM10 in μg/m3 at the same time High accuracy, high sensitivity and quick response (≤8s) Better laser diode and fan with better performance, meet -30°C~70°C working temperature, low noise. -40°C~85°C working temperature sensor is also available. Longer lifetime with laser diode MTTF>100,000 hours. Superior accuracy in mass-concentration sensing, better accuracy in low mass-concentration sensing Signal output optional: UART, I²C Constant current sampling With voltage regulator design and EMC compatibility, strong antistatic ability APPLICATIONS Outdoor Air quality monitoring Emissions Monitoring Construction Site Monitoring Mining Site Monitoring Port and bulk handling terminals Fence line monitoring Brownfield developments SPECIFICATIONS Measurement particle: 0.3μm~10μm Measurement range: 0~30,000µg/m³ (extended to 10mg/m³) Accuracy: PM1.0/PM2.5:<35µg/m³ : ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading; (Condition: 25±2°C,50±10%RH, Reference instrument: GRIMM) Reference instrument: GRIMM Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.1V; ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/IC (3.3V/5V) Dimension: W85*H74*D24.9 (mm)

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR Module - Laser - OAQ Monitoring - PM3006T - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR Module - Laser - OAQ Monitoring
PM3006T
PARTICLE SENSOR Module - Laser - OAQ Monitoring PM3006T
PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and scientific calibration. Built-in Cubic intelligent identification for different air/dust source that could automatically identify dust source and ambient air to give accurate measurement. FEATURES Patented technology intelligent identification of dust source Real-time output PM1.0, PM2.5, PM10 in μg/m3 at the same time High accuracy, high sensitivity and quick response (≤8s) Better laser diode and fan with better performance, meet -30°C~70°C working temperature, low noise. -40°C~85°C working temperature sensor is also available. Longer lifetime with laser diode MTTF>100,000 hours. Superior accuracy in mass-concentration sensing, better accuracy in low mass-concentration sensing Signal output optional: UART, I²C Constant current sampling With voltage regulator design and EMC compatibility, strong antistatic ability APPLICATIONS Outdoor Air quality monitoring Emissions Monitoring Construction Site Monitoring Mining Site Monitoring Port and bulk handling terminals Fence line monitoring Brownfield developments SPECIFICATIONS Measurement particle: 0.3μm~10μm Measurement range: 0~30,000µg/m³ (extended to 10mg/m³) Accuracy: PM1.0/PM2.5:<35µg/m³ : ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading; (Condition: 25±2°C,50±10%RH, Reference instrument: GRIMM) Reference instrument: GRIMM Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.1V; ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/IC (3.3V/5V) Dimension: W85*H74*D24.9 (mm)

PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and scientific calibration. Built-in Cubic intelligent identification for different air/dust source that could automatically identify dust source and ambient air to give accurate measurement.

FEATURES

  • Patented technology intelligent identification of dust source
  • Real-time output PM1.0, PM2.5, PM10 in μg/m3 at the same time
  • High accuracy, high sensitivity and quick response (≤8s)
  • Better laser diode and fan with better performance, meet -30°C~70°C working temperature, low noise. -40°C~85°C working temperature sensor is also available.
  • Longer lifetime with laser diode MTTF>100,000 hours.
  • Superior accuracy in mass-concentration sensing, better accuracy in low mass-concentration sensing
  • Signal output optional: UART, I²C
  • Constant current sampling
  • With voltage regulator design and EMC compatibility, strong antistatic ability

APPLICATIONS

  • Outdoor Air quality monitoring
  • Emissions Monitoring
  • Construction Site Monitoring
  • Mining Site Monitoring
  • Port and bulk handling terminals
  • Fence line monitoring
  • Brownfield developments

SPECIFICATIONS

  • Measurement particle: 0.3μm~10μm
  • Measurement range: 0~30,000µg/m³ (extended to 10mg/m³)
  • Accuracy: PM1.0/PM2.5:<35µg/m³: ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading; (Condition: 25±2°C,50±10%RH, Reference instrument: GRIMM)
  • Reference instrument: GRIMM
  • Time to first reading: ≤8s
  • Response time: 1s
  • Working condition: -30°C~70°C, 0~95%RH (non-condensing)
  • Storage condition: -40°C~85°C, 0~95%RH (non-condensing)
  • Power supply: DC 5V±0.1V; ripple wave<50mV
  • Working current: <250mA (working); < 20mA (standby)
  • Signal output: UART_TTL/IC (3.3V/5V)
  • Dimension: W85*H74*D24.9 (mm)
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM3006T
Product Name PARTICLE SENSOR Module - Laser - OAQ Monitoring
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
Opacity Dust Density Monitor - Non-compliant - OPM 3000 - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Transmissometry; (Double Pass Extinction)
View Details
PARTICLE SENSOR Module - Infrared LED - PM1003 - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type LED Scattering
View Details