Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR Module - Laser PM2009

Description
Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration. FEATURES All metal shielding, strong anti-jamming capability High accuracy, high stability High sensitive and quick response (=8s) Compact structure, light weight, easy to install SPECIFICATIONS Measured particle size: 0.3µm~10µm Measurement range: 0~5000 µg/m³ Accuracy: PM1.0/PM2.5: <35µg/m³: ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading (25°C±2°C, 50±10%RH, GRIMM, Cigarette) Time to first reading: ≤8s Response time: 1s Working temperature: -20°C~60°C,0~95%RH(n on-condensing) Storage temperature: -40°C~80°C, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.1V. ripplewave<50mV Working current: <100mA(working); <20mA(standby) Signal output: UART_TTL, I²C, PWM(customized) Dimension: W50*H38*D21(mm).
Description
Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration. FEATURES All metal shielding, strong anti-jamming capability High accuracy, high stability High sensitive and quick response (=8s) Compact structure, light weight, easy to install SPECIFICATIONS Measured particle size: 0.3µm~10µm Measurement range: 0~5000 µg/m³ Accuracy: PM1.0/PM2.5: <35µg/m³: ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading (25°C±2°C, 50±10%RH, GRIMM, Cigarette) Time to first reading: ≤8s Response time: 1s Working temperature: -20°C~60°C,0~95%RH(n on-condensing) Storage temperature: -40°C~80°C, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.1V. ripplewave<50mV Working current: <100mA(working); <20mA(standby) Signal output: UART_TTL, I²C, PWM(customized) Dimension: W50*H38*D21(mm).

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR Module - Laser - PM2009 - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR Module - Laser
PM2009
PARTICLE SENSOR Module - Laser PM2009
Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration. FEATURES All metal shielding, strong anti-jamming capability High accuracy, high stability High sensitive and quick response (=8s) Compact structure, light weight, easy to install SPECIFICATIONS Measured particle size: 0.3µm~10µm Measurement range: 0~5000 µg/m³ Accuracy: PM1.0/PM2.5: <35µg/m³: ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading (25°C±2°C, 50±10%RH, GRIMM, Cigarette) Time to first reading: ≤8s Response time: 1s Working temperature: -20°C~60°C,0~95%RH(n on-condensing) Storage temperature: -40°C~80°C, 0~95%RH(non-condensi ng) Power supply: DC 5V±0.1V. ripplewave<50mV Working current: <100mA(working); <20mA(standby) Signal output: UART_TTL, I²C, PWM(customized) Dimension: W50*H38*D21(mm).

Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration.

FEATURES

  • All metal shielding, strong anti-jamming capability
  • High accuracy, high stability
  • High sensitive and quick response (=8s)
  • Compact structure, light weight, easy to install

SPECIFICATIONS

  • Measured particle size: 0.3µm~10µm
  • Measurement range: 0~5000 µg/m³
  • Accuracy: PM1.0/PM2.5: <35µg/m³: ±5µg/m³;35~100µg/m³: ±10%g;101~1000µg/m³: ±10% reading; PM10:0~100µg/m³, ±15µg/m³;101 ~ 1000µg/m³, ±15% reading (25°C±2°C, 50±10%RH, GRIMM, Cigarette)
  • Time to first reading: ≤8s
  • Response time: 1s
  • Working temperature: -20°C~60°C,0~95%RH(non-condensing)
  • Storage temperature: -40°C~80°C, 0~95%RH(non-condensing)
  • Power supply: DC 5V±0.1V. ripplewave<50mV
  • Working current: <100mA(working); <20mA(standby)
  • Signal output: UART_TTL, I²C, PWM(customized)
  • Dimension: W50*H38*D21(mm).
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM2009
Product Name PARTICLE SENSOR Module - Laser
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
Photovolt Instruments Inc.
Specs
Device Classification Sensor System
Measurement Output %Opacity; Other
Technology Type Reflectance Meter
View Details
Opacity Meter -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details
PARTICLE SENSOR Module - Laser - PM2008M-M - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
View Details