The Model 4500 MkIII is a compliance opacity and dust emissions monitor meeting ASTM D6216, EN 15267-3 (QAL 1), and US EPA PS-1, PS-11. It uses double-pass transmissometry with a 520 nm pulsed LED and a patented all-glass retroreflector for low drift. The transceiver measures 191 x 291 x 413 mm and weighs 6 kg; the retroreflector is 101 x 201 x 237 mm and weighs 3 kg. Both have an IP65/NEMA4X cast aluminum enclosure. It operates from -40°C to 55°C with pathlengths of 0.5 to 10 m (extendable to 15 m). Standard outputs include 4-20 mA, Modbus RTP, and alarm relays. The LED light source has a lifetime warranty; the transmissometer is covered for three years. No continuously moving parts are present. Fail-safe shutters and purge systems are optional.
4500 MkIII is the most accurate and reliable continuous opacity monitor available, combining AMETEK Land’s ground-breaking innovation and simple design for precise, problem-free operation
| LAND | |
|---|---|
| Product Category | Opacity Sensors and Instruments |
| Product Number | Model 4500 MkIII |
| Product Name | Opacity and Dust Emissions Monitor |
| Device Classification | Sensor System |
| Measurement Output | %Opacity; Optical Density; Dust Density |
| Technology Type | Cross stack; Transmissometry; (Double Pass Extinction) |
| Electrical Output | Current |
| Features | Calibration |