Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR Module - Infrared LED PM1003

Description
PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the particle. It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc. FEATURES Low cost, good stability and consistency With built-in EMC design, anti-interference With the function of software calibration Signal output: PWM,UART-TTL Measurement range: 0~500μg/ m³ Compact structure, lightweight and easy for installation APPLICATIONS Household air purifier Automotive air purifier Air conditioning HVAC system IAQ monitor SPECIFICATIONS Measured particle: 1.0um ~ 10μm Measurement range : 0-500μg/m³ Working temperature: -10°C ~ +50°C,0-95% RH (non-condensing) Storage temperature:-20°C ~ +60°C, 0-95% RH (non-condensing) Signal output: PWM , UART_TTL Dimension: W59*H45*D17.2mm Weight : 26g
Description
PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the particle. It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc. FEATURES Low cost, good stability and consistency With built-in EMC design, anti-interference With the function of software calibration Signal output: PWM,UART-TTL Measurement range: 0~500μg/ m³ Compact structure, lightweight and easy for installation APPLICATIONS Household air purifier Automotive air purifier Air conditioning HVAC system IAQ monitor SPECIFICATIONS Measured particle: 1.0um ~ 10μm Measurement range : 0-500μg/m³ Working temperature: -10°C ~ +50°C,0-95% RH (non-condensing) Storage temperature:-20°C ~ +60°C, 0-95% RH (non-condensing) Signal output: PWM , UART_TTL Dimension: W59*H45*D17.2mm Weight : 26g

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR Module - Infrared LED - PM1003 - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR Module - Infrared LED
PM1003
PARTICLE SENSOR Module - Infrared LED PM1003
PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the particle. It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc. FEATURES Low cost, good stability and consistency With built-in EMC design, anti-interference With the function of software calibration Signal output: PWM,UART-TTL Measurement range: 0~500μg/ m³ Compact structure, lightweight and easy for installation APPLICATIONS Household air purifier Automotive air purifier Air conditioning HVAC system IAQ monitor SPECIFICATIONS Measured particle: 1.0um ~ 10μm Measurement range : 0-500μg/m³ Working temperature: -10°C ~ +50°C,0-95% RH (non-condensing) Storage temperature:-20°C ~ +60°C, 0-95% RH (non-condensing) Signal output: PWM , UART_TTL Dimension: W59*H45*D17.2mm Weight : 26g

PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the particle. It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc.

FEATURES

  • Low cost, good stability and consistency
  • With built-in EMC design, anti-interference
  • With the function of software calibration
  • Signal output: PWM,UART-TTL
  • Measurement range: 0~500μg/ m³
  • Compact structure, lightweight and easy for installation

APPLICATIONS

  • Household air purifier
  • Automotive air purifier
  • Air conditioning
  • HVAC system
  • IAQ monitor

SPECIFICATIONS

  • Measured particle: 1.0um ~ 10μm
  • Measurement range : 0-500μg/m³
  • Working temperature: -10°C ~ +50°C,0-95% RH (non-condensing)
  • Storage temperature:-20°C ~ +60°C, 0-95% RH (non-condensing)
  • Signal output: PWM , UART_TTL
  • Dimension: W59*H45*D17.2mm
  • Weight : 26g
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM1003
Product Name PARTICLE SENSOR Module - Infrared LED
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type LED Scattering
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
Opacity Dust Density Monitor - Non-compliant - OPM 3000 - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Transmissometry; (Double Pass Extinction)
View Details
PARTICLE SENSOR Module - Laser - PM2008M-M - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
View Details