Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation.
| Cubic Sensor and Instrument Co.,Ltd. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | Gasboard-5020 |
| Product Name | Gas Analyzer/Automobile emission gas/Portable |
| Measurement Type | %Volume; Trace |
| Gas Types | Combustible; CO2; (0-20%); CO; (0-10%); Hydrocarbons; (0-9999ppm); NO; (0-5000ppm); O2; (0-25%) |
| Display | Digital |
| Features | Controller; Intrinsically Safe; Sampling Pump |
| Instrument Type | Analyzer |