Critical Link, LLC Single or Dual Cortex A9 and User Programmable FPGA System on Module MitySOM-5CSx

Description
The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on Chip (SoC), memory subsystems and onboard power supplies. The MitySOM-5CSx provides a complete and flexible CPU and FPGA infrastructure for highly-integrated embedded systems. This SOM features a Hard Processor System (HPS) providing up to 4,000 MIPS at speeds of up to 925 MHz per core and is combined with a NEON coprocessor with double-precision FPU (one per core). The MitySOM-5CSx combines a Cyclone V with up to 2GB of DDR3 CPU/FPGA RAM with ECC, 512MB of dedicated DDR3 FPGA RAM (optional) and up to 48MB of QSPI NOR Flash creating a high-bandwidth system for embedded applications. The ARM architecture supports several high level operating systems, including Embedded Linux, Micrium uC/OS, Android, QNX, and Windows Embedded Compact. By combining six 3.125Gbps transceivers, one PCIe hard core, up to 133 user I/O, and dual Gigabit Ethernet interfaces, the system can simultaneously acquire and efficiently process large amounts of data. The MitySOM-5CSx has been designed to support several upgrade options. These include various speed grades, memory configurations, and operating temperature specifications (including commercial and industrial temperature ranges). Applications Machine Vision Scientific Imaging Motor Control Medical Imaging Medical Instrumentation Test and Measurement Industrial Instrumentation Military/Aerospace
Datasheet
Description
The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on Chip (SoC), memory subsystems and onboard power supplies. The MitySOM-5CSx provides a complete and flexible CPU and FPGA infrastructure for highly-integrated embedded systems. This SOM features a Hard Processor System (HPS) providing up to 4,000 MIPS at speeds of up to 925 MHz per core and is combined with a NEON coprocessor with double-precision FPU (one per core). The MitySOM-5CSx combines a Cyclone V with up to 2GB of DDR3 CPU/FPGA RAM with ECC, 512MB of dedicated DDR3 FPGA RAM (optional) and up to 48MB of QSPI NOR Flash creating a high-bandwidth system for embedded applications. The ARM architecture supports several high level operating systems, including Embedded Linux, Micrium uC/OS, Android, QNX, and Windows Embedded Compact. By combining six 3.125Gbps transceivers, one PCIe hard core, up to 133 user I/O, and dual Gigabit Ethernet interfaces, the system can simultaneously acquire and efficiently process large amounts of data. The MitySOM-5CSx has been designed to support several upgrade options. These include various speed grades, memory configurations, and operating temperature specifications (including commercial and industrial temperature ranges). Applications Machine Vision Scientific Imaging Motor Control Medical Imaging Medical Instrumentation Test and Measurement Industrial Instrumentation Military/Aerospace
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single or Dual Cortex A9 and User Programmable FPGA System on Module - MitySOM-5CSx - Critical Link, LLC
Syracuse, NY, USA
Single or Dual Cortex A9 and User Programmable FPGA System on Module
MitySOM-5CSx
Single or Dual Cortex A9 and User Programmable FPGA System on Module MitySOM-5CSx
The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on Chip (SoC), memory subsystems and onboard power supplies. The MitySOM-5CSx provides a complete and flexible CPU and FPGA infrastructure for highly-integrated embedded systems. This SOM features a Hard Processor System (HPS) providing up to 4,000 MIPS at speeds of up to 925 MHz per core and is combined with a NEON coprocessor with double-precision FPU (one per core). The MitySOM-5CSx combines a Cyclone V with up to 2GB of DDR3 CPU/FPGA RAM with ECC, 512MB of dedicated DDR3 FPGA RAM (optional) and up to 48MB of QSPI NOR Flash creating a high-bandwidth system for embedded applications. The ARM architecture supports several high level operating systems, including Embedded Linux, Micrium uC/OS, Android, QNX, and Windows Embedded Compact. By combining six 3.125Gbps transceivers, one PCIe hard core, up to 133 user I/O, and dual Gigabit Ethernet interfaces, the system can simultaneously acquire and efficiently process large amounts of data. The MitySOM-5CSx has been designed to support several upgrade options. These include various speed grades, memory configurations, and operating temperature specifications (including commercial and industrial temperature ranges). Applications Machine Vision Scientific Imaging Motor Control Medical Imaging Medical Instrumentation Test and Measurement Industrial Instrumentation Military/Aerospace

The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on Chip (SoC), memory subsystems and onboard power supplies. The MitySOM-5CSx provides a complete and flexible CPU and FPGA infrastructure for highly-integrated embedded systems.

This SOM features a Hard Processor System (HPS) providing up to 4,000 MIPS at speeds of up to 925 MHz per core and is combined with a NEON coprocessor with double-precision FPU (one per core). The MitySOM-5CSx combines a Cyclone V with up to 2GB of DDR3 CPU/FPGA RAM with ECC, 512MB of dedicated DDR3 FPGA RAM (optional) and up to 48MB of QSPI NOR Flash creating a high-bandwidth system for embedded applications. The ARM architecture supports several high level operating systems, including Embedded Linux, Micrium uC/OS, Android, QNX, and Windows Embedded Compact.

By combining six 3.125Gbps transceivers, one PCIe hard core, up to 133 user I/O, and dual Gigabit Ethernet interfaces, the system can simultaneously acquire and efficiently process large amounts of data.

The MitySOM-5CSx has been designed to support several upgrade options. These include various speed grades, memory configurations, and operating temperature specifications (including commercial and industrial temperature ranges).

Applications

  • Machine Vision
  • Scientific Imaging
  • Motor Control
  • Medical Imaging
  • Medical Instrumentation
  • Test and Measurement
  • Industrial Instrumentation
  • Military/Aerospace
Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MitySOM-5CSx
Product Name Single or Dual Cortex A9 and User Programmable FPGA System on Module
Form Factor System-On-Module (SOM)
Processor / CPU Altera Cyclone V - U672 SoC
Ports / Buses I2C; PCIe; SPI; USB
Unlock Full Specs
to access all available technical data

Similar Products

Production-ready Sitara AM62x-based System on Module - MitySOM-AM62 - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62x Application Processor
Ports / Buses I2C; SPI; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE - PQ7-C200 - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses IEEE1394 (FireWire); PCI; PCIe; SATA; Serial Interface; USB
View Details