Critical Link, LLC Production-ready Sitara AM62x-based System on Module MitySOM-AM62

Description
The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62x processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux and Android. In addition to the Cortex-A53, the Sitara AM62x family also offers a Single Core Arm Cortex-M4F MCU at up to 400 MHz as well as a dual core 32 bit Programmable Real-Time Units (PRUs) that may be clocked at up to 333 MHz. The Cortex-M4F and the PRUs are RISC processors that run independently of the main Cortex-A53 MPU complex and have access to all the on-chip peripherals as well as all external memory. These can be used for any purpose.
Datasheet
Description
The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62x processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux and Android. In addition to the Cortex-A53, the Sitara AM62x family also offers a Single Core Arm Cortex-M4F MCU at up to 400 MHz as well as a dual core 32 bit Programmable Real-Time Units (PRUs) that may be clocked at up to 333 MHz. The Cortex-M4F and the PRUs are RISC processors that run independently of the main Cortex-A53 MPU complex and have access to all the on-chip peripherals as well as all external memory. These can be used for any purpose.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Production-ready Sitara AM62x-based System on Module - MitySOM-AM62 - Critical Link, LLC
Syracuse, NY, USA
Production-ready Sitara AM62x-based System on Module
MitySOM-AM62
Production-ready Sitara AM62x-based System on Module MitySOM-AM62
The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62x processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux and Android. In addition to the Cortex-A53, the Sitara AM62x family also offers a Single Core Arm Cortex-M4F MCU at up to 400 MHz as well as a dual core 32 bit Programmable Real-Time Units (PRUs) that may be clocked at up to 333 MHz. The Cortex-M4F and the PRUs are RISC processors that run independently of the main Cortex-A53 MPU complex and have access to all the on-chip peripherals as well as all external memory. These can be used for any purpose.

The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems.

The onboard AM62x processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux and Android.

In addition to the Cortex-A53, the Sitara AM62x family also offers a Single Core Arm Cortex-M4F MCU at up to 400 MHz as well as a dual core 32 bit Programmable Real-Time Units (PRUs) that may be clocked at up to 333 MHz. The Cortex-M4F and the PRUs are RISC processors that run independently of the main Cortex-A53 MPU complex and have access to all the on-chip peripherals as well as all external memory. These can be used for any purpose.

Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MitySOM-AM62
Product Name Production-ready Sitara AM62x-based System on Module
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62x Application Processor
Ports / Buses I2C; SPI; USB
Memory Type DDR4
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Basic Type 7 Server Class Embedded Computer Module - conga-B7E3 - congatec
Specs
Form Factor COM Express Basic
Processor / CPU AMD EPYC™ Embedded 3000 Series
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
View Details
Solo, DualLite, Dual, & Quad Core iMX6 System on Module - MitySOM-iMX6 modules with SMARC - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU NXP Semiconductors iMX6 Family
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details