Rinco Ultrasonics USA Generator 20 kHz AGM20-3000P-230-B2

Description
The ultrasonic welding generator AGM is designed for integration into special purpose machines.
Description
The ultrasonic welding generator AGM is designed for integration into special purpose machines.

Suppliers

Company
Product
Description
Supplier Links
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Danbury, CT, USA
Generator 20 kHz
AGM20-3000P-230-B2
Generator 20 kHz AGM20-3000P-230-B2
The ultrasonic welding generator AGM is designed for integration into special purpose machines.

The ultrasonic welding generator AGM is designed for integration into special purpose machines.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number AGM20-3000P-230-B2
Product Name Generator 20 kHz
Equipment Type PowerSource / Station
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Textiles and Fabrics
View Details
PASP 2 -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type PASP 2
View Details