Rinco Ultrasonics USA Hand Cutting Unit 35 kHz HC35-3 11m Cable

Description
The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations.
Description
The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations.

Suppliers

Company
Product
Description
Supplier Links
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Danbury, CT, USA
Hand Cutting Unit 35 kHz
HC35-3 11m Cable
Hand Cutting Unit 35 kHz HC35-3 11m Cable
The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations.

The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number HC35-3 11m Cable
Product Name Hand Cutting Unit 35 kHz
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796030 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Hand Tacker - HT35-2 - Rinco Ultrasonics USA
Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
View Details
150s Professional -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type 150s Professional
View Details