Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1575 SQ

Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,553 Frequency Max (MHz) | 1,598 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,553 Frequency Max (MHz) | 1,598 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1575 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMF-3F-1575 SQ
IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1575 SQ
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,553 Frequency Max (MHz) | 1,598 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 1,553
  • Frequency Max (MHz) | 1,598
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | ±7°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMF-3F-1575 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Linear Modulator - PLM-3B Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details
Bi-Phase Modulators - BTM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
Bi-Phase Modulators - BPG-2B-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 10 to 1000 MHz
View Details