Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1227 SQ

Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,205 Frequency Max (MHz) | 1,250 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,205 Frequency Max (MHz) | 1,250 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1227 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMF-3F-1227 SQ
IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1227 SQ
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,205 Frequency Max (MHz) | 1,250 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 1,205
  • Frequency Max (MHz) | 1,250
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | ±7°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMF-3F-1227 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - P-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 14 to 450 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQP-27U-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 200 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQG-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 20 to 1000 MHz
View Details
Bi-Phase Modulators - BEM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details