Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQM-2D-Series

Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 2,500 Frequency Max (MHz) | 6,500 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 2,500 Frequency Max (MHz) | 6,500 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQM-2D series is a set of I&Q networks designed for 2.5 to 6.5 GHz operation with 10% bandwidths, featuring excellent phase and amplitude balance in a hi-reliability SMA package.

Datasheet Summary
Powered by GS/AI

The IQM-2D series is a set of I&Q networks designed for 2.5 to 6.5 GHz operation with 10% bandwidths, featuring excellent phase and amplitude balance in a hi-reliability SMA package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQM-2D-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQM-2D-Series
IQ Modulators, Demodulators, and Complex Mixers IQM-2D-Series
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 2,500 Frequency Max (MHz) | 6,500 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 2,500
  • Frequency Max (MHz) | 6,500
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQM-2D-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BTM-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPF-21F-2250 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2100 to 2400 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPP-21R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1176 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1158 to 1195 MHz
View Details