Crane Aerospace & Electronics Mixers STTB-4106

Description
Package Type | Connectorized Conversion Loss (dB) Max | 12 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 12000
Request a Quote Datasheet
Description
Package Type | Connectorized Conversion Loss (dB) Max | 12 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 12000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - STTB-4106 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 12 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 6,000 RF LO Frequency Max (MHz) | 26,500 IF Bandwidth (MHz) | 12000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 12
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 6,000
  • RF LO Frequency Max (MHz) | 26,500
  • IF Bandwidth (MHz) | 12000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STTB-4106
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details
Mixers - DMF-4A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 1000 MHz
View Details
Mixers - DMF-4A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - DMF-8A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1500 MHz
View Details