Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHK-2-4.5G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.7 Phase Balance (Deg) Max | 90± 4 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.7 Phase Balance (Deg) Max | 90± 4 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHK-2-4.5G SQ is a space-qualified quadrature hybrid divider/combiner designed for microwave applications in the 3.0 to 6.0 GHz range. It features K-connectors, 50 ohm impedance, and handles up to 10 W CW power. The device provides at least 18 dB isolation, a maximum insertion loss of 3.2 dB, amplitude balance of ±0.7 dB, phase balance of 90° ± 4°, and a maximum VSWR of 1.30:1. It operates reliably between -55°C and +85°C. The unit uses a rugged stripline design and meets Merrimac document CENG-0001 for space qualification.

Datasheet Summary
Powered by GS/AI

The QHK-2-4.5G SQ is a space-qualified quadrature hybrid divider/combiner designed for microwave applications in the 3.0 to 6.0 GHz range. It features K-connectors, 50 ohm impedance, and handles up to 10 W CW power. The device provides at least 18 dB isolation, a maximum insertion loss of 3.2 dB, amplitude balance of ±0.7 dB, phase balance of 90° ± 4°, and a maximum VSWR of 1.30:1. It operates reliably between -55°C and +85°C. The unit uses a rugged stripline design and meets Merrimac document CENG-0001 for space qualification.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHK-2-4.5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHK-2-4.5G SQ
Power Dividers, Combiners, Hybrids QHK-2-4.5G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.7 Phase Balance (Deg) Max | 90± 4 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,000
  • Frequency Max (MHz) | 6,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | ±0.7
  • Phase Balance (Deg) Max | 90± 4
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHK-2-4.5G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3000.00 to 6000.00 MHz
Insertion Loss 0.50 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - J3-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details