Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-2A-50 SQ

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.15 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.15 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-2A-50 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-2A-50 SQ
Power Dividers, Combiners, Hybrids PDF-2A-50 SQ
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.15 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.15
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-2A-50 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-60-260 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-53002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-20-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details