Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-4E-250 SQ

Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-4E-250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-4E-250 SQ
Power Dividers, Combiners, Hybrids PDF-4E-250 SQ
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-4E-250 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-28001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-14G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14250.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details