Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-316-50 SQ

Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -15 Frequency Min (MHz) | 48.5 Frequency Max (MHz) | 51.5 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -15 Frequency Min (MHz) | 48.5 Frequency Max (MHz) | 51.5 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-316-50 SQ is a space-qualified in-phase power divider designed for microwave applications in the 48.5 to 51.5 MHz range. It features a stripline design providing 20 dB minimum isolation, 2 dB maximum insertion loss, 0.5 dB maximum amplitude balance, and 6° maximum phase balance. The unit maintains a maximum input and output VSWR of 1.30:1 and handles up to 1 W continuous wave power. It is housed in a connectorized package weighing 470 g and meets the design and qualification standards outlined in Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-316-50 SQ is a space-qualified in-phase power divider designed for microwave applications in the 48.5 to 51.5 MHz range. It features a stripline design providing 20 dB minimum isolation, 2 dB maximum insertion loss, 0.5 dB maximum amplitude balance, and 6° maximum phase balance. The unit maintains a maximum input and output VSWR of 1.30:1 and handles up to 1 W continuous wave power. It is housed in a connectorized package weighing 470 g and meets the design and qualification standards outlined in Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-316-50 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-316-50 SQ
Power Dividers, Combiners, Hybrids PDM-316-50 SQ
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -15 Frequency Min (MHz) | 48.5 Frequency Max (MHz) | 51.5 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 16
  • Coupling (dB) | -15
  • Frequency Min (MHz) | 48.5
  • Frequency Max (MHz) | 51.5
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-316-50 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 48.50 to 51.50 MHz
Insertion Loss 2.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41-4.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 5300.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-C-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-9.2G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details