Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDK-25R-23G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.9 Phase Balance (Deg) Max | 14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.9 Phase Balance (Deg) Max | 14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDK-25R-23G is a 2-way in-phase power divider/combiner covering 6.0 to 40.0 GHz, with a VSWR of 2.0:1 maximum, insertion loss of 2.5 dB maximum, amplitude balance of 0.9 dB maximum, phase balance of 14° maximum, and isolation of 14 dB minimum. It operates at 30 W CW input power with a K-type connector and is housed in a miniature machined RF-shielded enclosure. Dimensions are 1.6 oz (45 g). Impedance is nominally 50 Ω, and operating temperature ranges from -55°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PDK-25R-23G is a 2-way in-phase power divider/combiner covering 6.0 to 40.0 GHz, with a VSWR of 2.0:1 maximum, insertion loss of 2.5 dB maximum, amplitude balance of 0.9 dB maximum, phase balance of 14° maximum, and isolation of 14 dB minimum. It operates at 30 W CW input power with a K-type connector and is housed in a miniature machined RF-shielded enclosure. Dimensions are 1.6 oz (45 g). Impedance is nominally 50 Ω, and operating temperature ranges from -55°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDK-25R-23G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDK-25R-23G
Power Dividers, Combiners, Hybrids PDK-25R-23G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 40,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.9 Phase Balance (Deg) Max | 14 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 0.9
  • Phase Balance (Deg) Max | 14
  • Isolation (dB) Min | 14
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDK-25R-23G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-20-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 2000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-261-4.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 5000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.10 dB
View Details