HCL-3-9003 and HCL-3-9004 are wideband log amplifiers designed for RF signal detection in the 40 to 140 MHz range with a dynamic range of 0 to -70 dBm. They feature a log linearity of ±0.75 dB at 25°C and ±1 dB over temperature, with a sensitivity slope of 25 mV/dB at 25°C and ±5% variation over temperature. The output voltage ranges from 0.2 to 2.0 V, with a rise time of 70 ns max and fall time of 600 ns max. Input and output VSWR are 1.5:1 max and 2.0:1 max respectively. The devices operate on ±15 VDC with a maximum current draw of 70 mA and 200 mA respectively, and function over a temperature range of -54°C to +85°C. Maximum RF input power is +15 dBm, and tangential sensitivity is -78 dBm max. The limited IF output is 0 ±2 dBm.
| Crane Aerospace & Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | HCL-3-9003_4 |
| Product Name | Log Amplifiers and DLVA |
| Device Type | Log Amplifiers |