Crane Aerospace & ElectronicsLog Amplifiers and DLVAHCL-5-9011
Description
Frequency Min (MHz) | 750
Frequency Max (MHz) | 1,250
Environmental Screening | Catalogue, Mil-screened
Crane Aerospace & Electronics
Done
Request a Quote
Email Supplier
Description
Frequency Min (MHz) | 750
Frequency Max (MHz) | 1,250
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HCL-5-9011 is a wideband log amplifier designed for signal measurement in the 750 to 1250 MHz frequency range. It operates with a ±15 VDC power supply, drawing a maximum of 70 mA at +15 V and 200 mA at -15 V. The device provides a voltage output range of 0.2 to 1.7 V with a log slope of 25 mV/dB at 25°C, varying by no more than ±5% over temperature. Dynamic range extends from 0 to -60 dBm, with log linearity of ±1.5 dB at 25°C and ±2 dB over temperature. Rise and fall times are 20 ns and 80 ns maximum, respectively. Input and output VSWR are both 2.0:1 maximum. Tangential sensitivity is -65 dBm, and the limited IF output is 0 ±3 dBm. Operating temperature ranges from -0°C to +70°C.
Datasheet Summary Powered by GS/AI
The HCL-5-9011 is a wideband log amplifier designed for signal measurement in the 750 to 1250 MHz frequency range. It operates with a ±15 VDC power supply, drawing a maximum of 70 mA at +15 V and 200 mA at -15 V. The device provides a voltage output range of 0.2 to 1.7 V with a log slope of 25 mV/dB at 25°C, varying by no more than ±5% over temperature. Dynamic range extends from 0 to -60 dBm, with log linearity of ±1.5 dB at 25°C and ±2 dB over temperature. Rise and fall times are 20 ns and 80 ns maximum, respectively. Input and output VSWR are both 2.0:1 maximum. Tangential sensitivity is -65 dBm, and the limited IF output is 0 ±3 dBm. Operating temperature ranges from -0°C to +70°C.