Crane Aerospace & Electronics Mixers DTF-4A-1250

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTF-A series is a double balanced mixer designed for RF applications from 1 to 3500 MHz with an LO drive of +10 to +15 dBm, housed in a hermetic package for high reliability.

Datasheet Summary
Powered by GS/AI

The DTF-A series is a double balanced mixer designed for RF applications from 1 to 3500 MHz with an LO drive of +10 to +15 dBm, housed in a hermetic package for high reliability.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DTF-4A-1250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 15 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 15
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 3,500
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DTF-4A-1250
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
Mixers - DML-2B-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details
Mixers - DMM-6-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +13 dBm; 13
LO 10 to 3000 MHz
View Details
Mixers - CHD-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power + 27dBm; 27
LO 20 to 2000 MHz
View Details