Crane Aerospace & Electronics Mixers DMF-6A-1500

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMF-6A-1500 is a double balanced mixer designed for RF applications from 10 to 3000 MHz with an LO drive of +10 to +17 dBm, housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The DMF-6A-1500 is a double balanced mixer designed for RF applications from 10 to 3000 MHz with an LO drive of +10 to +17 dBm, housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMF-6A-1500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 13 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 3,000 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 13
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 3,000
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF-6A-1500
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details
Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - DMF-8A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1000 MHz
View Details