Crane Aerospace & Electronics Mixers DTF-2A-1250

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 3,500
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DTF-2A-1250
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-10A-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 25
LO 10 to 600 MHz
View Details
Mixers - DMF-2A-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 50 to 1400 MHz
View Details
Mixers - STTB-4008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 20000 MHz
View Details
Mixers - DML-2B-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 3000 to 18000 MHz
View Details