Crane Aerospace & Electronics Mixers DTF-2A-1250 SQ

Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote
Description
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DTF-2A-1250 SQ is a hi-rel hermetic mixer covering 1 to 3500 MHz with an LO drive of +10 to +15 dBm.

Datasheet Summary
Powered by GS/AI

DTF-2A-1250 SQ is a hi-rel hermetic mixer covering 1 to 3500 MHz with an LO drive of +10 to +15 dBm.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DTF-2A-1250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Flatpack Conversion Loss (dB) Max | 9.5 LO Drive (dBm) Norm | 10 Environmental Screening | Space Qualified RF LO Frequency Min (MHz) | 1 RF LO Frequency Max (MHz) | 3,500 IF Bandwidth (MHz) | 1000
  • Package Type | Flatpack
  • Conversion Loss (dB) Max | 9.5
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Space Qualified
  • RF LO Frequency Min (MHz) | 1
  • RF LO Frequency Max (MHz) | 3,500
  • IF Bandwidth (MHz) | 1000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DTF-2A-1250 SQ
Product Name Mixers
Package Type Flatpack; Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - DMF-4A-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details