Crane Aerospace & Electronics Oscillators 8200 Series

Description
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 26,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 26,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8200 Series is a dielectric resonator oscillator designed for low-cost industrial applications, offering mechanical tuning with a typical range of 0.5% and electronic tuning as an option with a 0.2% range using +1 to +10 Vdc. It operates from 3 to 26 GHz, delivers a minimum RF output power of +10 dBm, and maintains a frequency accuracy of ±1 MHz. Phase noise performance varies by frequency, with typical values ranging from -92 dBc/Hz at 10 kHz offset to <-140 dBc/Hz at 1 MHz offset for lower frequencies. It features harmonics below -20 dBc and spurious levels below -70 dBc. Operating temperature ranges from -20°C to +70°C. The package dimensions are 1.25 x 1.75 x 0.65 inches or 0.75 x 1.5 x 0.70 inches, depending on configuration. DC current draw is 80 to 200 mA at +15 V. RF and DC connections are through SMA female and feedthrough terminals.

Datasheet Summary
Powered by GS/AI

The 8200 Series is a dielectric resonator oscillator designed for low-cost industrial applications, offering mechanical tuning with a typical range of 0.5% and electronic tuning as an option with a 0.2% range using +1 to +10 Vdc. It operates from 3 to 26 GHz, delivers a minimum RF output power of +10 dBm, and maintains a frequency accuracy of ±1 MHz. Phase noise performance varies by frequency, with typical values ranging from -92 dBc/Hz at 10 kHz offset to <-140 dBc/Hz at 1 MHz offset for lower frequencies. It features harmonics below -20 dBc and spurious levels below -70 dBc. Operating temperature ranges from -20°C to +70°C. The package dimensions are 1.25 x 1.75 x 0.65 inches or 0.75 x 1.5 x 0.70 inches, depending on configuration. DC current draw is 80 to 200 mA at +15 V. RF and DC connections are through SMA female and feedthrough terminals.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8200 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
8200 Series
Oscillators 8200 Series
Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 26,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 3,000
  • Frequency Max (MHz) | 26,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 8200 Series
Product Name Oscillators
Frequency 3000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details