Crane Aerospace & Electronics Directional Couplers CRF-20A-250

Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRF-A series comprises bidirectional couplers designed for microwave applications from 5 to 1500 MHz, featuring a four-port, multi-octave design with minimal size and weight in a hi-reliability hermetic flatpack package.

Datasheet Summary
Powered by GS/AI

The CRF-A series comprises bidirectional couplers designed for microwave applications from 5 to 1500 MHz, featuring a four-port, multi-octave design with minimal size and weight in a hi-reliability hermetic flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRF-20A-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRF-20A-250
Directional Couplers CRF-20A-250
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRF-20A-250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRP-11N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CGN-30-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CSD-12.5SP-2.15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1500.00 to 2800.00 MHz
View Details
Directional Couplers - CSDZ-10Z-5.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz
View Details