Crane Aerospace & Electronics Directional Couplers CGN-30-3G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 300 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 300 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CGN-30-3G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CGN-30-3G
Directional Couplers CGN-30-3G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 300 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 300
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CGN-30-3G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 300.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-6M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CWM-10R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - CSC-30-2.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2400.00 MHz
View Details