Crane Aerospace & Electronics Directional Couplers CRP-11N-1000

Description
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRP-11N-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRP-11N-1000
Directional Couplers CRP-11N-1000
Package Type | PC Mount Coupling (dB) | 11±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | PC Mount
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 1,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRP-11N-1000
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10-12.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 11450.00 to 12750.00 MHz
View Details
Directional Couplers - CSDZ-20H-1.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1700.00 to 2000.00 MHz
View Details
Directional Couplers - CCN-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 4500.00 MHz
View Details
Directional Couplers - CSM-20M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details