Crane Aerospace & Electronics Directional Couplers CSD-12.5SP-2.15G

Description
Package Type | Surface Mount Coupling (dB) | 12.5±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,800 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Surface Mount Coupling (dB) | 12.5±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,800 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSD-12.5SP-2.15G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSD-12.5SP-2.15G
Directional Couplers CSD-12.5SP-2.15G
Package Type | Surface Mount Coupling (dB) | 12.5±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,800 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Surface Mount
  • Coupling (dB) | 12.5±1
  • Frequency Min (MHz) | 1,500
  • Frequency Max (MHz) | 2,800
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSD-12.5SP-2.15G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1500.00 to 2800.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CGN-30-1G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 700.00 to 1400.00 MHz
View Details
Directional Couplers - CSDZ-10H-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
View Details
Directional Couplers - CSM-8-2.07G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2120.00 MHz
View Details