Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers CPM-9100

Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CPM-9100 series is a set of complex phasor modulators designed for RF signal conditioning from 50 to 500 MHz. It features a maximum insertion loss of 16.5 dB in the linear region, ±1.0 dB amplitude balance, and ±5° phase unbalance. The device maintains a VSWR of 1.8:1 max, supports a 40 dB attenuation range, and handles a maximum input power of +20 dBm. It operates with a control port voltage range of ±8 VDC and a control frequency range of 3500 kHz. Bias voltage is specified between 9.9 and 10.1 VDC with a typical bias current of 10 mA. The operating temperature range is -54 to +85°C. The package is a PC mount configuration.

Datasheet Summary
Powered by GS/AI

The CPM-9100 series is a set of complex phasor modulators designed for RF signal conditioning from 50 to 500 MHz. It features a maximum insertion loss of 16.5 dB in the linear region, ±1.0 dB amplitude balance, and ±5° phase unbalance. The device maintains a VSWR of 1.8:1 max, supports a 40 dB attenuation range, and handles a maximum input power of +20 dBm. It operates with a control port voltage range of ±8 VDC and a control frequency range of 3500 kHz. Bias voltage is specified between 9.9 and 10.1 VDC with a typical bias current of 10 mA. The operating temperature range is -54 to +85°C. The package is a PC mount configuration.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - CPM-9100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
CPM-9100
IQ Modulators, Demodulators, and Complex Mixers CPM-9100
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 500
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number CPM-9100
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BEM-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 2 to 500 MHz
View Details
Bi-Phase Modulators - BPM-2-8200 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 8000 to 8400 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-70 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 63 to 77 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - FP-PC-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 390 MHz
View Details