Crane Aerospace & Electronics Bi-Phase Modulators BPLF-2A-2250 SQ

Description
Package Type | Flatpack Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,300 Insertion Loss (dB) Max | 10 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 3 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,300 Insertion Loss (dB) Max | 10 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 3 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPLF-2A-2250 SQ is a space-qualified biphase modulator designed for RF applications at 2250 ± 50 MHz, housed in a hi-rel hermetic flatpack. It offers a phase balance of 180° ± 3° max, amplitude balance of 0.4 dB max, insertion loss of 10 dB max, and VSWR of 2.0:1 max at RF/LO ports. Carrier suppression is -25 dBc min, with a 50 Ohm impedance and RF input level of +10 dBm max. Switching speed is 2 ns typ, operating over -55° to +85° C. Logic levels are +4.5 mA for Logic 1 and -4.5 mA for Logic 0, with a maximum weight of 0.1 oz (2.8 g). The device conforms to Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The BPLF-2A-2250 SQ is a space-qualified biphase modulator designed for RF applications at 2250 ± 50 MHz, housed in a hi-rel hermetic flatpack. It offers a phase balance of 180° ± 3° max, amplitude balance of 0.4 dB max, insertion loss of 10 dB max, and VSWR of 2.0:1 max at RF/LO ports. Carrier suppression is -25 dBc min, with a 50 Ohm impedance and RF input level of +10 dBm max. Switching speed is 2 ns typ, operating over -55° to +85° C. Logic levels are +4.5 mA for Logic 1 and -4.5 mA for Logic 0, with a maximum weight of 0.1 oz (2.8 g). The device conforms to Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPLF-2A-2250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPLF-2A-2250 SQ
Bi-Phase Modulators BPLF-2A-2250 SQ
Package Type | Flatpack Frequency Min (MHz) | 2,200 Frequency Max (MHz) | 2,300 Insertion Loss (dB) Max | 10 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 3 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Frequency Min (MHz) | 2,200
  • Frequency Max (MHz) | 2,300
  • Insertion Loss (dB) Max | 10
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 3
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPLF-2A-2250 SQ
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BEM-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 2 to 500 MHz
View Details
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 100 to 750 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-CPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 525 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-20A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 5 to 1000 MHz
View Details