Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQM-9B-500

Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQM-9B-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQM-9B-500
IQ Modulators, Demodulators, and Complex Mixers IQM-9B-500
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 30
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90° ±7°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQM-9B-500
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-2250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2200 to 2300 MHz
View Details
Bi-Phase Modulators - BPM-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 100 to 750 MHz
View Details