Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers SSF-1E-Series

Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - SSF-1E-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
SSF-1E-Series
IQ Modulators, Demodulators, and Complex Mixers SSF-1E-Series
Package Type | Flatpack Sub Type | Single Sideband Modulator Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | Single Sideband Modulator
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90° ±2°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number SSF-1E-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQF-4E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 300 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-2F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IDP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 500 MHz
View Details
Bi-Phase Modulators - BPM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details