Crane Aerospace & Electronics Bi-Phase Modulators BPP-2N-500

Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPP-2N-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPP-2N-500
Bi-Phase Modulators BPP-2N-500
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPP-2N-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JPF-21F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1200 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details
Bi-Phase Modulators - BTF-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IDP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 20 to 500 MHz
View Details