Crane Aerospace & Electronics Bi-Phase Modulators BTG-2B-500

Description
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTG-2B-500 is a bi-phase modulator designed for operation between 10 and 2000 MHz with TTL-compatible input, housed in a high-reliability surface-mount package.

Datasheet Summary
Powered by GS/AI

The BTG-2B-500 is a bi-phase modulator designed for operation between 10 and 2000 MHz with TTL-compatible input, housed in a high-reliability surface-mount package.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BTG-2B-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BTG-2B-500
Bi-Phase Modulators BTG-2B-500
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BTG-2B-500
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - VMP-2R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BEM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
Linear Modulator - PMP-3R Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 500 MHz
View Details
Bi-Phase Modulators - BPG-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 100 to 750 MHz
View Details