Copper Mountain Technologies 12-Port 9 GHz Vector Network Analyzer SN0912

Description
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0912 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0912 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS. VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
Request a Quote Datasheet
Description
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0912 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0912 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS. VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Port 9 GHz Vector Network Analyzer - SN0912 - Copper Mountain Technologies
Indianapolis, IN, United States
12-Port 9 GHz Vector Network Analyzer
SN0912
12-Port 9 GHz Vector Network Analyzer SN0912
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0912 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0912 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS. VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.

SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations.

SN0912 VNAs are an organic extension of the Compact VNA family, enabling the full complexity of VNA measurements, a streamlined calibration process, and reduced test times. The SN0912 hardware can fit a 19” rack and utilizes robust, durable port connectors with ergonomic positioning for simplified cable connection. SN0912 features CMT’s next-generation software that delivers an intuitive and contemporary user interface compatible with both Linux and Windows OS.

VNAs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate, and Uncertainties is available and needs to be specified at the time of order.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number SN0912
Product Name 12-Port 9 GHz Vector Network Analyzer
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 300 to 9.00E6 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer - A2202-DFx - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 6.5 GHz Vector Network Analyzer - V0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details