ControlAir LLC I/P Transducer 590X-ACPK

Description
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop control and a low mass magnet produces accurate pressure control at an economical cost. The Type-590X can mount in any position and is impervious to RFI/EMI interference.
Datasheet
Description
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop control and a low mass magnet produces accurate pressure control at an economical cost. The Type-590X can mount in any position and is impervious to RFI/EMI interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/P Transducer - 590X-ACPK - ControlAir LLC
Amherst, NH, USA
I/P Transducer
590X-ACPK
I/P Transducer 590X-ACPK
The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications. Conversion technology utilizing open loop control and a low mass magnet produces accurate pressure control at an economical cost. The Type-590X can mount in any position and is impervious to RFI/EMI interference.

The Type-590X I/P (current to pressure) transducer converts a variable electrical signal to a linearly proportional pneumatic output. The small size, light weight and immunity to shock and vibration make it ideal for use in process control applications.

Conversion technology utilizing open loop control and a low mass magnet produces accurate pressure control at an economical cost. The Type-590X can mount in any position and is impervious to RFI/EMI interference.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number 590X-ACPK
Product Name I/P Transducer
Control Input Analog Current Control
Connector 1/8" NPT
Body Material Aluminum
Features Analog Gauge or Meter (optional feature); Outdoor Rated; Food/Sanitary Rating
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, T6000 -  - Rotork plc
Specs
Features Explosion Proof
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
View Details
I/P Signal Converter - TEIP11 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Aluminum (optional feature)
View Details
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/4" Push-In Ports
Body Material Plastic
View Details
Precision I/P, E/P Transducer - 900X-*D-T - ControlAir LLC
Specs
Control Input Analog Current Control
Connector Terminal Block
Body Material Aluminum
View Details