ControlAir LLC Precision I/P, E/P Transducer 900X-*D-T

Description
The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final control elements. Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. The heart of this unique technology is a bimorph piezo actuator that is encapsulated in a protective skin. This protective skin provides defense against the humidity and contaminants often found in process operating environments.
Datasheet
Description
The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final control elements. Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. The heart of this unique technology is a bimorph piezo actuator that is encapsulated in a protective skin. This protective skin provides defense against the humidity and contaminants often found in process operating environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision I/P, E/P Transducer - 900X-*D-T - ControlAir LLC
Amherst, NH, USA
Precision I/P, E/P Transducer
900X-*D-T
Precision I/P, E/P Transducer 900X-*D-T
The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final control elements. Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. The heart of this unique technology is a bimorph piezo actuator that is encapsulated in a protective skin. This protective skin provides defense against the humidity and contaminants often found in process operating environments.

The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final control elements. Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications.
The heart of this unique technology is a bimorph piezo actuator that is encapsulated in a protective skin. This protective skin provides defense against the humidity and contaminants often found in process operating environments.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number 900X-*D-T
Product Name Precision I/P, E/P Transducer
Control Input Analog Current Control
Connector Terminal Block
Body Material Aluminum
Features Analog Gauge or Meter (optional feature); Outdoor Rated; Food/Sanitary Rating
Operating Temperature -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

I/P Signal Converter - TEIP11 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Aluminum (optional feature)
View Details
Transducers, TXI7800 -  - Rotork plc
Specs
Features Explosion Proof
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/4" Push-In Ports
Body Material Plastic
View Details