The TEIP11 is an I/P signal converter that converts standard electrical signals (0 to 20 mA or 4 to 20 mA) to pneumatic output signals of 0.2 to 1 bar (3 to 15 psi). It is available in control room housing for EN rail mounting with IP20 protection and field mount housings in aluminum or stainless steel with IP65 protection. The device operates with supply air pressure between 1.4 and 10 bar, has a temperature range of -40 to 85 °C (-55 to 85 °C optional), and withstands mechanical vibration up to 10 g with less than 1% effect on performance. It complies with ATEX, FM/CSA, and EACEx certifications for intrinsic safety and flameproof enclosure protection, and meets EMC Directive 2014/30/EU and CE marking requirements. Weight is 0.25 kg for rail mounting and 0.62 kg or 1.20 kg for aluminum or stainless steel field housings respectively.
The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure signals 0.2 to 1 bar or 3 to 15 psi.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Electro-Pneumatic Transducers |
| Product Number | TEIP11 |
| Product Name | I/P Signal Converter |
| Control Input | Analog Current Control |
| Connector | 1/8" NPT (optional feature) |
| Body Material | Aluminum (optional feature) |
| Features | Explosion Proof |