ContiTech AG Temperature-Resistant Conveyor Belts

Description
While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of application. The combination of particularly attuned materials provides an excellent lifetime even with highest temperatures. By using the innovative isolation layer HEAT CONTROL a reduction of the temperature transfer towards the carcass up to 40°C can be achieved. The high melting point of glass or basalt fiber (GF/BF) protects the belt while transporting glowing material. Variable construction options HEAT CONTROL isolation layer Variable number of layers GF (glass fiber) or BF (basalt fiber) Possible to combine HEAT CONTROL and GF/BF Independent of the cover grades Also available in flame-retardant, oil- and chemical-resistant grade
Description
While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of application. The combination of particularly attuned materials provides an excellent lifetime even with highest temperatures. By using the innovative isolation layer HEAT CONTROL a reduction of the temperature transfer towards the carcass up to 40°C can be achieved. The high melting point of glass or basalt fiber (GF/BF) protects the belt while transporting glowing material. Variable construction options HEAT CONTROL isolation layer Variable number of layers GF (glass fiber) or BF (basalt fiber) Possible to combine HEAT CONTROL and GF/BF Independent of the cover grades Also available in flame-retardant, oil- and chemical-resistant grade

Suppliers

Company
Product
Description
Supplier Links
Temperature-Resistant Conveyor Belts -  - ContiTech AG
Hanover, Germany
Temperature-Resistant Conveyor Belts
Temperature-Resistant Conveyor Belts
While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of application. The combination of particularly attuned materials provides an excellent lifetime even with highest temperatures. By using the innovative isolation layer HEAT CONTROL a reduction of the temperature transfer towards the carcass up to 40°C can be achieved. The high melting point of glass or basalt fiber (GF/BF) protects the belt while transporting glowing material. Variable construction options HEAT CONTROL isolation layer Variable number of layers GF (glass fiber) or BF (basalt fiber) Possible to combine HEAT CONTROL and GF/BF Independent of the cover grades Also available in flame-retardant, oil- and chemical-resistant grade

While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of application.

The combination of particularly attuned materials provides an excellent lifetime even with highest temperatures. By using the innovative isolation layer HEAT CONTROL a reduction of the temperature transfer towards the carcass up to 40°C can be achieved. The high melting point of glass or basalt fiber (GF/BF) protects the belt while transporting glowing material.

  • Variable construction options
  • HEAT CONTROL isolation layer
  • Variable number of layers GF (glass fiber) or BF (basalt fiber)
  • Possible to combine HEAT CONTROL and GF/BF
  • Independent of the cover grades
  • Also available in flame-retardant, oil- and chemical-resistant grade
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Name Temperature-Resistant Conveyor Belts
Application General Purpose; High Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 55 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Chevron Belts - CONTI® - ContiTech AG
Specs
Application Agricultural; Inclined Conveying; Heavy Industry
Features Cleated / Ribbed
View Details
P.25-411 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details