Habasit America Oil Resistant Belts (Habasit HySAN) H100066083

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Oil and fat resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts (Habasit HySAN) - H100066083 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts (Habasit HySAN)
H100066083
Oil Resistant Belts (Habasit HySAN) H100066083
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Oil and fat resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts (Habasit HySAN)
Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers
Applications: Food processing/conveying belt
Special Features: Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066083
Product Name Oil Resistant Belts (Habasit HySAN)
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
HAB-12E - H010100373 - Habasit America
Habasit America
Specs
Application Packaging; Packaging belt, Processing belt, Acceleration belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.0787 inch (2 mm)
View Details
Balanced Weave Belting - B-72-60-17 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2183 lbs (0.0990 kg)
View Details